Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage VAC | 110V |
---|---|
Current Rating | 15A |
Length - Metric | - |
External Width - Metric | - |
Cable Length - Metric | - |
Length - Imperial | - |
External Width - Imperial | - |
Cable Length - Imperial | - |
Product Range | - |
Where can I find additional details, specifications and documents for a PB4X4?
Additional datasheets, footprints and schematics for PB4X4 are listed on our Part Details page. You can also find images and similar parts to PB4X4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB4X4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB4X4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB4X4 fall under?
The PB4X4 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to PB4X4 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB4X4 you can contact the distributor directly for product support, shipping queries etc.
Is the PB4X4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PB4X4 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for PB4X4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB4X4 often in real-time on the comparison pages.
What if I can't find stock of PB4X4?
You can fill out our help required form which you can use to request a quote for PB4X4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.