Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Driver Type | General Purpose |
---|---|
External Diameter - Metric | 30mm |
Impedance | 8ohm |
Sound Level SPL | 85dB |
External Diameter - Imperial | 1.181" |
Frequency Response Min | 1.05kHz |
RoHS Compliant | Yes |
Transducer, Piezo, 1.25Khz, 85Dba, 5Vdc | Newark Electronics |
PB Series 1250 Hz 8 Ohm 3 V 0.2 W 13 x 30 mm Speaker | Future Electronics |
Speaker | RS Americas |
Speakers & Transducers MOUNTED SPKR, 8 OHM .2W, PC PINS | Sager |
Where can I find additional details, specifications and documents for a PB-2712PQ?
Additional datasheets, footprints and schematics for PB-2712PQ are listed on our Part Details page. You can also find images and similar parts to PB-2712PQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB-2712PQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB-2712PQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB-2712PQ fall under?
The PB-2712PQ is listed under Audio / Video > Speaker Components > Speakers.
Can I view similar or alternative parts?
You can view similar parts to PB-2712PQ when available in the Speakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB-2712PQ you can contact the distributor directly for product support, shipping queries etc.
Is the PB-2712PQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PB-2712PQ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas and Sager have stock available or on a lead time for PB-2712PQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB-2712PQ often in real-time on the comparison pages.
What if I can't find stock of PB-2712PQ?
You can fill out our help required form which you can use to request a quote for PB-2712PQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.