Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.57
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$71.40
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$78.40
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$38.27
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$79.93
|
-
|
Buy Now | |
RS Americas
from US$88.34
|
-
|
Buy Now | |
Relay Specialties
from US$71.91
|
-
|
Buy Now |
PHOTO TE PL 18MM CAB | RS |
Photoelectric Sensors PHOTO TE PL 18MM CABLE | Rapid Electronics |
Sensor: photoelectric | Transfer Multisort Elektronik |
Through-Beam Photoelectric Emitter, Range 15M, Infrared Modulated Light 890Nm, Power Supply 10-30Vdc, 5M Cable, Espe Type 2, En12445, En12453, En12978, Ul325, Ul508 |Carlo Gavazzi PB18CNT15 | Newark Electronics |
Photo-electric SensorsThrough-Beam | Relay Specialties |
Where can I find additional details, specifications and documents for a PB18CNT15?
Additional datasheets, footprints and schematics for PB18CNT15 are listed on our Part Details page. You can also find images and similar parts to PB18CNT15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB18CNT15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB18CNT15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB18CNT15 fall under?
The PB18CNT15 is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to PB18CNT15 when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB18CNT15 you can contact the distributor directly for product support, shipping queries etc.
Is the PB18CNT15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PB18CNT15 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for PB18CNT15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB18CNT15 often in real-time on the comparison pages.
What if I can't find stock of PB18CNT15?
You can fill out our help required form which you can use to request a quote for PB18CNT15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.