Status: | Unknown |
---|---|
Series: | PB Series |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.57
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
9,645
in stock
|
Buy Now | |
Rapid Electronics
from US$1.41
|
9,645
in stock
|
Buy Now | |
Chip One Stop
from US$1.14
|
9,645
in stock
|
Buy Now | |
TE Store
from US$3.91
|
5,833
in stock
|
Buy Now | |
Farnell
from US$1.65
|
1,217
in stock
|
Buy Now | |
Avnet America
from US$1.57
|
-
|
Buy Now | |
RS Americas
from US$2.38
|
-
|
Buy Now | |
TTI Europe
from US$1.13
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 6VDC |
Contact Current | 10A |
Product Range | PB Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 100ohm |
Approvals & Standards | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Coil Voltage VDC Nom | 6V |
Contact Current AC Max | 10A |
Contact Current DC Max | 10A |
Contact Current Max | 10A |
Contact Voltage AC Max | 240V |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Max | 100V |
Current Rating | 10A |
DC Coil Power | 360mW |
External Depth | 15mm |
External Height | 20mm |
External Length / Height | 20mm |
External Width | 15mm |
Nom Operating Power | 360mW |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 20ms |
Relay Type | Power |
Weight | 5.4g |
Pb114006 |Potter&brumfield Te Connectivity PB114006 | Newark Electronics |
Power/Signal Relay 1 Form C SPDT Momentary | Rapid Electronics |
PB114006 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 360 mW Coil Resistance: 100 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 360 mW 100 Ω | Power Relay | Part Number: PB114006 | Internal Number: 7-1415029-1 | TE Connectivity | TE Store |
RELAY, SPDT, 250VAC, 10A | Farnell |
Relay,power,PCB,SPDT,10A,6Vdc coil | RS |
General Purpose Low Power PCB Relay SPST 10A 6VDC 100Ohm Through Hole | Avnet America |
Shrack, Relay, power, PCB, SPDT,10A,6Vdc coil | TE Connectivity PB114006 | RS Americas |
INDUSTRY RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a PB114006?
Additional datasheets, footprints and schematics for PB114006 are listed on our Part Details page. You can also find images and similar parts to PB114006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PB114006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PB114006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PB114006 fall under?
The PB114006 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PB114006 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PB114006 you can contact the distributor directly for product support, shipping queries etc.
Is the PB114006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PB114006 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Farnell have stock available or on a lead time for PB114006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PB114006 often in real-time on the comparison pages.
What if I can't find stock of PB114006?
You can fill out our help required form which you can use to request a quote for PB114006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.