Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Base Type | Solid Base |
---|---|
Base Material | Steel |
Base Color | Grey |
For Use With | 600mm x 800mm PROLINE Frames |
External Depth - Metric | 753mm |
External Width - Metric | 592mm |
External Width - Imperial | 23.3" |
RoHS Compliant | Yes |
Solid Base, 600X800Mm Proline Frame | Newark Electronics |
BASE, SOLID 0MM | RS Americas |
Solid Base Light Grey Steel | Carlton-Bates |
Where can I find additional details, specifications and documents for a P-B068?
Additional datasheets, footprints and schematics for P-B068 are listed on our Part Details page. You can also find images and similar parts to P-B068 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P-B068 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P-B068 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P-B068 fall under?
The P-B068 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Enclosure Accessories > Bases.
Can I view similar or alternative parts?
You can view similar parts to P-B068 when available in the Bases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P-B068 you can contact the distributor directly for product support, shipping queries etc.
Is the P-B068 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P-B068 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for P-B068.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P-B068 often in real-time on the comparison pages.
What if I can't find stock of P-B068?
You can fill out our help required form which you can use to request a quote for P-B068 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.