Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$48.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$62.68
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$58.76
|
89
in stock
|
Buy Now | |
element14
from US$59.98
|
89
in stock
|
Buy Now | |
Farnell
from US$63.91
|
89
in stock
|
Buy Now | |
RS Americas
from US$56.94
|
82
in stock
|
Buy Now | |
Carlton-Bates
from US$68.16
|
7
in stock
|
Buy Now | |
Distrelec
from US$48.79
|
5
in stock
|
Buy Now |
Accessory Type | Dual Setpoint Relay Output Interface Card |
---|---|
For Use With | Red Lion PAX Digital Input Panel Meters |
Application Type | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Supply Voltage V DC | 30V |
Dual Setpoint Relay Output Interface Card | Newark Electronics |
DUAL SETPOINT RELAY OUTPUT INTERFACE CARD | element14 |
Plug In Card, Output, Dual Setpoint, 2 SPDT Relays, Plug-In, PAX Series | Red Lion Controls PAXCDS10 | RS Americas |
PAX EXTENSION 2 RELAY | RS |
PAX Panel Display Meter Accessory Board | Carlton-Bates |
Red Lion Relay Output Card | Distrelec |
Where can I find additional details, specifications and documents for a PAXCDS10?
Additional datasheets, footprints and schematics for PAXCDS10 are listed on our Part Details page. You can also find images and similar parts to PAXCDS10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAXCDS10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAXCDS10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAXCDS10 fall under?
The PAXCDS10 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to PAXCDS10 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAXCDS10 you can contact the distributor directly for product support, shipping queries etc.
Is the PAXCDS10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PAXCDS10 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for PAXCDS10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAXCDS10 often in real-time on the comparison pages.
What if I can't find stock of PAXCDS10?
You can fill out our help required form which you can use to request a quote for PAXCDS10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.