Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$94.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$121.18
|
83
in stock
|
Buy Now | |
Newark Electronics
from US$113.60
|
140
in stock
|
Buy Now | |
element14
from US$121.80
|
140
in stock
|
Buy Now | |
Farnell
from US$123.56
|
140
in stock
|
Buy Now | |
RS Americas
from US$112.91
|
130
in stock
|
Buy Now | |
Carlton-Bates
from US$131.80
|
18
in stock
|
Buy Now | |
Distrelec
from US$94.86
|
16
in stock
|
Buy Now |
Accessory Type | Analog Output Interface Card |
---|---|
For Use With | Red Lion PAX Digital Input Panel Meters |
Application Type | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Supply Voltage V DC | 30V |
Analog Output Interface Card | Newark Electronics |
ANALOG OUTPUT INTERFACE CARD | element14 |
Card, Plug-In, 0.17%, 1/3500, Analog Output, 10 ms (Typ.), 50 V, PAX Series | Red Lion Controls PAXCDL10 | RS Americas |
PAX EXTENSION ANALOG | RS |
PAX Panel Display Meter Accessory Board | Carlton-Bates |
Red Lion Analogue Output Card | Distrelec |
Where can I find additional details, specifications and documents for a PAXCDL10?
Additional datasheets, footprints and schematics for PAXCDL10 are listed on our Part Details page. You can also find images and similar parts to PAXCDL10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAXCDL10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAXCDL10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAXCDL10 fall under?
The PAXCDL10 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to PAXCDL10 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAXCDL10 you can contact the distributor directly for product support, shipping queries etc.
Is the PAXCDL10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PAXCDL10 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for PAXCDL10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAXCDL10 often in real-time on the comparison pages.
What if I can't find stock of PAXCDL10?
You can fill out our help required form which you can use to request a quote for PAXCDL10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.