Status: | Unknown |
---|---|
Series: | PAT |
RoHS: | Compliant |
Resistance range: 2.5 Ω to 3 MΩ |
AEC-Q200 qualified |
AEC-Q200 ESD rated class 1C (2 kV) |
Datasheet |
---|
PAT |
General Information |
---|
Land Patterns |
Packaging Information |
---|
Waffle Pack Packaging |
Tape and Reel Specifications |
Product Literature |
---|
Vishay Dale Thin Film - Automotive Products |
Product Sheet |
Product Overview |
Fast delivery time |
Tradeshow Brochure |
Selector Guide |
Instructional Guide |
Market Solutions |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | SnAgCu > 1.5% Silver |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res Thin Film 1206 681Ohm 0.1% 2/5W ±25ppm/°C Molded T/R | Avnet America |
RES, 681R, 0.1%, 0.4W, 1206, THIN FILM | Farnell |
Where can I find additional details, specifications and documents for a PAT1206E6810BST5?
Additional datasheets, footprints and schematics for PAT1206E6810BST5 are listed on our Part Details page. You can also find images and similar parts to PAT1206E6810BST5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAT1206E6810BST5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAT1206E6810BST5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAT1206E6810BST5 you can contact the distributor directly for product support, shipping queries etc.
Is the PAT1206E6810BST5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for PAT1206E6810BST5 have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for PAT1206E6810BST5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAT1206E6810BST5 often in real-time on the comparison pages.
What if I can't find stock of PAT1206E6810BST5?
You can fill out our help required form which you can use to request a quote for PAT1206E6810BST5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.