Status: | Unknown |
---|---|
Series: | PA Series |
RoHS: | Unknown |
Prices starting from US$0.06
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 13Contacts |
Gender | Receptacle |
Product Range | PA Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
connector,multipole PCB use,PAP-13V-S, | RS |
Wire-To-Board Connector, Pa Series, Receptacle, 13, 2 Mm Rohs Compliant: Yes |Jst (Japan Solderless Terminals) PAP-13V-S | Newark Electronics |
CONNECTOR, HOUSING, RCPT, 13POS, 1ROW | element14 |
2-row, detachable connection of cable to PCB. The catch bar casing allows an audible click when plugging in. A circular trough at the pin header ensures reverse voltage protection. Can be easily soldered thanks to pre-tinned pin header. | Conrad |
Where can I find additional details, specifications and documents for a PAP-13V-S?
Additional datasheets, footprints and schematics for PAP-13V-S are listed on our Part Details page. You can also find images and similar parts to PAP-13V-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAP-13V-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAP-13V-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAP-13V-S fall under?
The PAP-13V-S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PAP-13V-S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAP-13V-S you can contact the distributor directly for product support, shipping queries etc.
Is the PAP-13V-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PAP-13V-S have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for PAP-13V-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAP-13V-S often in real-time on the comparison pages.
What if I can't find stock of PAP-13V-S?
You can fill out our help required form which you can use to request a quote for PAP-13V-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.