Status: | Unknown |
---|---|
Series: | PA Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
6,690
in stock
|
Buy Now | |
element14
from US$0.08
|
28,108
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
15,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
13,424
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
9,845
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
2,685
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
2,654
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
2,001
in stock
|
Buy Now | |
Conrad
from US$0.19
|
1,188
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
445
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
442
in stock
|
Buy Now | |
Sorelec
-
|
7,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
2,030
in stock
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | PA Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
CONNECTOR HOUSING, PA 8WAY 2MM | element14 |
PITCH2.0,3A (AWG#22)/PA CRIMP | TTI Europe |
| Heilind Electronics |
8 way socket housing PA 2.0 | RS |
PA Series 2.0 mm 8 Position Crimp with secure locking device Connector | Future Electronics |
2-row, detachable connection of cable to PCB. The catch bar casing allows an audible click when plugging in. A circular trough at the pin header ensures reverse voltage protection. Can be easily soldered thanks to pre-tinned pin header. | Conrad |
Plug | Transfer Multisort Elektronik |
Connector Housing, Rcpt, 8Pos, 2Mm | Newark Electronics |
PA Connector | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a PAP-08V-S?
Additional datasheets, footprints and schematics for PAP-08V-S are listed on our Part Details page. You can also find images and similar parts to PAP-08V-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAP-08V-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAP-08V-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAP-08V-S fall under?
The PAP-08V-S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PAP-08V-S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAP-08V-S you can contact the distributor directly for product support, shipping queries etc.
Is the PAP-08V-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PAP-08V-S have stock available?
Authorised distributors including element14, TTI Europe, Heilind Electronics, Chip One Stop and RS have stock available or on a lead time for PAP-08V-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAP-08V-S often in real-time on the comparison pages.
What if I can't find stock of PAP-08V-S?
You can fill out our help required form which you can use to request a quote for PAP-08V-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.