Status: | Unknown |
---|---|
Series: | PANR Series |
RoHS: | Compliant |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | PANR Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3950K |
Thermistor Terminals | Wire Leaded |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Ntc Thermistor | Newark Electronics |
NTC Thermistors NTC THERMISTOR PROBE | Sager |
Where can I find additional details, specifications and documents for a PANR103395-408?
Additional datasheets, footprints and schematics for PANR103395-408 are listed on our Part Details page. You can also find images and similar parts to PANR103395-408 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PANR103395-408 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PANR103395-408 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PANR103395-408 fall under?
The PANR103395-408 is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to PANR103395-408 when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PANR103395-408 you can contact the distributor directly for product support, shipping queries etc.
Is the PANR103395-408 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PANR103395-408 have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for PANR103395-408.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PANR103395-408 often in real-time on the comparison pages.
What if I can't find stock of PANR103395-408?
You can fill out our help required form which you can use to request a quote for PANR103395-408 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.