Status: | Unknown |
---|---|
Series: | PANE Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | PANE Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3950K |
Thermistor Terminals | Wire Leaded |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Ntc Thermistor | Newark Electronics |
Where can I find additional details, specifications and documents for a PANE103395-104?
Additional datasheets, footprints and schematics for PANE103395-104 are listed on our Part Details page. You can also find images and similar parts to PANE103395-104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PANE103395-104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PANE103395-104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PANE103395-104 fall under?
The PANE103395-104 is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to PANE103395-104 when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PANE103395-104 you can contact the distributor directly for product support, shipping queries etc.
Is the PANE103395-104 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PANE103395-104 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PANE103395-104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PANE103395-104 often in real-time on the comparison pages.
What if I can't find stock of PANE103395-104?
You can fill out our help required form which you can use to request a quote for PANE103395-104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.