Status: | Unknown |
---|---|
Series: | PA Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
1,350
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
15,235
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
7,000
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
3,618
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
3,047
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
1,000
in stock
|
Buy Now | |
Conrad
from US$0.13
|
931
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
775
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
86
in stock
|
Buy Now | |
element14
from US$0.10
|
86
in stock
|
Buy Now | |
Farnell
from US$0.07
|
86
in stock
|
Buy Now | |
Sorelec
-
|
4,000
in stock
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Plug |
Product Range | PA Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
PALR-04VF | Heilind Electronics |
PITCH2.0,3A(AWG#22),100V | TTI Europe |
PA w to w housing 4 way | RS |
4 Position Wire To Wire PAL Connector | Future Electronics |
2-row, detachable connection of cable to PCB. The catch bar casing allows an audible click when plugging in. A circular trough at the pin header ensures reverse voltage protection. Can be easily soldered thanks to pre-tinned pin header. | Conrad |
Wire-To-Board Connector, Pa Series, Crimp, Plug, 4, 2 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) PALR-04VF | Newark Electronics |
HOUSING, PLUG, PAL, 4WAY, 2MM | element14 |
Where can I find additional details, specifications and documents for a PALR-04VF?
Additional datasheets, footprints and schematics for PALR-04VF are listed on our Part Details page. You can also find images and similar parts to PALR-04VF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PALR-04VF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PALR-04VF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PALR-04VF fall under?
The PALR-04VF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PALR-04VF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PALR-04VF you can contact the distributor directly for product support, shipping queries etc.
Is the PALR-04VF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PALR-04VF have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, CoreStaff, Heilind Electronics Asia and RS have stock available or on a lead time for PALR-04VF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PALR-04VF often in real-time on the comparison pages.
What if I can't find stock of PALR-04VF?
You can fill out our help required form which you can use to request a quote for PALR-04VF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.