Status: | Unknown |
---|---|
Series: | PA Series |
RoHS: | Compliant |
Prices starting from US$0.0460
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
700
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
73,874
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
17,237
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
13,087
in stock
|
Buy Now | |
element14
from US$0.08
|
13,087
in stock
|
Buy Now | |
Farnell
from US$0.06
|
13,087
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
3,000
in stock
|
Buy Now | |
Conrad
from US$0.12
|
1,397
in stock
|
Buy Now | |
Chip One Stop
from US$0.0475
|
1,395
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
1,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0460
|
-
|
Buy Now |
Product Range | PA Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
Pitch Spacing | 2mm |
For Use With | SPHD Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
| Heilind Electronics |
Connector, Housing, Plug, 3Pos, Natural | Newark Electronics |
2-row, detachable connection of cable to PCB. The catch bar casing allows an audible click when plugging in. A circular trough at the pin header ensures reverse voltage protection. Can be easily soldered thanks to pre-tinned pin header. | Conrad |
Receptacle housing wire to wire 03 POS w/o panel locks | Future Electronics |
PA w to w housing 3 way | RS |
PITCH2.0MM,1A,250V,AWG#26 | TTI Europe |
Where can I find additional details, specifications and documents for a PALR-03VF?
Additional datasheets, footprints and schematics for PALR-03VF are listed on our Part Details page. You can also find images and similar parts to PALR-03VF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PALR-03VF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PALR-03VF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PALR-03VF fall under?
The PALR-03VF is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to PALR-03VF when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PALR-03VF you can contact the distributor directly for product support, shipping queries etc.
Is the PALR-03VF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PALR-03VF have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for PALR-03VF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PALR-03VF often in real-time on the comparison pages.
What if I can't find stock of PALR-03VF?
You can fill out our help required form which you can use to request a quote for PALR-03VF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.