Status: | Unknown |
---|---|
Series: | 1P Series |
RoHS: | Unknown |
Product Range | 1P Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 5Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | - |
Connector Body Material | PSU (Polysulphone) Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Colour | Grey |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 7A |
Flammability Rating | UL94V-0 |
Gender | Plug |
IP / NEMA Rating | IP64 |
No. of Mating Cycles | 1000 |
Operating Temperature Max | 150°C |
Operating Temperature Min | -50°C |
Voltage Rating V DC | 500V |
Voltage Rating VAC | 350V |
Wire Size AWG Max | 22AWG |
Working Voltage | 350V |
PLUG, 5MM, GREY, 5WAY | element14 |
Circular Connector, Plug, 5 Position, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a PAG.M0.5GL.AC52G?
Additional datasheets, footprints and schematics for PAG.M0.5GL.AC52G are listed on our Part Details page. You can also find images and similar parts to PAG.M0.5GL.AC52G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAG.M0.5GL.AC52G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAG.M0.5GL.AC52G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAG.M0.5GL.AC52G fall under?
The PAG.M0.5GL.AC52G is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to PAG.M0.5GL.AC52G when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAG.M0.5GL.AC52G you can contact the distributor directly for product support, shipping queries etc.
Is the PAG.M0.5GL.AC52G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PAG.M0.5GL.AC52G have stock available?
Authorised distributors including Sager, element14, Farnell and Newark Electronics have stock available or on a lead time for PAG.M0.5GL.AC52G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAG.M0.5GL.AC52G often in real-time on the comparison pages.
What if I can't find stock of PAG.M0.5GL.AC52G?
You can fill out our help required form which you can use to request a quote for PAG.M0.5GL.AC52G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.