Status: | Unknown |
---|---|
Series: | 1P Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | 1P Series |
---|---|
No. of Contacts | 4Contacts |
Connector Body Material | PSU (Polysulphone) Body |
RoHS Compliant | Yes |
Circular Connector, Plug, 4 Position, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a PAG.M0.4GL.CC52Z?
Additional datasheets, footprints and schematics for PAG.M0.4GL.CC52Z are listed on our Part Details page. You can also find images and similar parts to PAG.M0.4GL.CC52Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAG.M0.4GL.CC52Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAG.M0.4GL.CC52Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAG.M0.4GL.CC52Z fall under?
The PAG.M0.4GL.CC52Z is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to PAG.M0.4GL.CC52Z when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAG.M0.4GL.CC52Z you can contact the distributor directly for product support, shipping queries etc.
Is the PAG.M0.4GL.CC52Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PAG.M0.4GL.CC52Z have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PAG.M0.4GL.CC52Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAG.M0.4GL.CC52Z often in real-time on the comparison pages.
What if I can't find stock of PAG.M0.4GL.CC52Z?
You can fill out our help required form which you can use to request a quote for PAG.M0.4GL.CC52Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.