Status: | Unknown |
---|---|
Series: | PA Series |
RoHS: | Unknown |
Conduit Material | Nylon 6 (Polyamide 6) |
---|---|
Coating | - |
Conduit Colour | Black |
External Diameter | 13mm |
Product Range | PA Series |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Conduit |
Bend Radius Min | 25mm |
Body Material | Nylon 6 (Polyamide 6) |
Colour | Black |
External Length / Height | 10m |
For Use With | Adaptaflex Adaptalok & Adaptaseal Fittings |
Internal Diameter | 9.6mm |
Length | 10m |
Material | Polyamide 6 |
Status: | Unknown |
---|---|
Series: | PA Series |
RoHS: | Unknown |
Conduit Material | Nylon 6 (Polyamide 6) |
---|---|
Conduit Colour | Black |
External Diameter | 13mm |
Product Range | PA Series |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Conduit |
Bend Radius Min | 25mm |
RoHS Compliant | NA |
Conduit Fittings & Accessories | Sager |
Where can I find additional details, specifications and documents for a PAFS13/BL/10M?
Additional datasheets, footprints and schematics for PAFS13/BL/10M are listed on our Part Details page. You can also find images and similar parts to PAFS13/BL/10M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAFS13/BL/10M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAFS13/BL/10M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAFS13/BL/10M fall under?
The PAFS13/BL/10M is listed under Cable Wire & Cable Assemblies > Cable Management > Conduit.
Can I view similar or alternative parts?
You can view similar parts to PAFS13/BL/10M when available in the Conduit range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAFS13/BL/10M you can contact the distributor directly for product support, shipping queries etc.
Is the PAFS13/BL/10M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PAFS13/BL/10M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for PAFS13/BL/10M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAFS13/BL/10M often in real-time on the comparison pages.
What if I can't find stock of PAFS13/BL/10M?
You can fill out our help required form which you can use to request a quote for PAFS13/BL/10M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.