Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Ignitor |
---|---|
For Use With | High Pressure Sodium |
Product Range | - |
Length | 106mm |
Power Rating | 400W |
Supply Voltage | 240VAC |
Ignitor, Mh/Hps | Newark Electronics |
IGNITOR, MH/HPS | Farnell |
Where can I find additional details, specifications and documents for a PAE400255?
Additional datasheets, footprints and schematics for PAE400255 are listed on our Part Details page. You can also find images and similar parts to PAE400255 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAE400255 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAE400255 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAE400255 fall under?
The PAE400255 is listed under Electrical & Lighting > Lighting > Lighting Accessories.
Can I view similar or alternative parts?
You can view similar parts to PAE400255 when available in the Lighting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAE400255 you can contact the distributor directly for product support, shipping queries etc.
Is the PAE400255 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PAE400255 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for PAE400255.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAE400255 often in real-time on the comparison pages.
What if I can't find stock of PAE400255?
You can fill out our help required form which you can use to request a quote for PAE400255 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.