Status: | Unknown |
---|---|
Series: | PAD Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
14,770
in stock
|
Buy Now | |
element14
from US$0.36
|
27,290
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
25,418
in stock
|
Buy Now | |
Farnell
from US$0.15
|
24,765
in stock
|
Buy Now | |
CoreStaff
from US$0.18
|
5,653
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
1,872
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
1,625
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
437
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Receptacle |
Product Range | PAD Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
For Use With | SPH SPND Series Crimp Socket Contacts |
No. of Positions | 16Ways |
HOUSING, RECEPTACLE, CRIMP, 2MM, 16WAY | element14 |
Conn, Housing, 16Pos, 2Row, 2Mm | Newark Electronics |
PAD-2.0mm Receptacle Housing 16 way | RS |
16POS CRMPSTYL CONN WTB F | Heilind Electronics |
Pad Housing 16 Position 2MM | Future Electronics |
Where can I find additional details, specifications and documents for a PADP-16V-1-S?
Additional datasheets, footprints and schematics for PADP-16V-1-S are listed on our Part Details page. You can also find images and similar parts to PADP-16V-1-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PADP-16V-1-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PADP-16V-1-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PADP-16V-1-S fall under?
The PADP-16V-1-S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PADP-16V-1-S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PADP-16V-1-S you can contact the distributor directly for product support, shipping queries etc.
Is the PADP-16V-1-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PADP-16V-1-S have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and CoreStaff have stock available or on a lead time for PADP-16V-1-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PADP-16V-1-S often in real-time on the comparison pages.
What if I can't find stock of PADP-16V-1-S?
You can fill out our help required form which you can use to request a quote for PADP-16V-1-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.