Status: | Unknown |
---|---|
Series: | PAD Series |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
5,425
in stock
|
Buy Now | |
element14
from US$0.17
|
51,613
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
35,743
in stock
|
Buy Now | |
Farnell
from US$0.14
|
35,073
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
26,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
4,562
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
2,435
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
1,064
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
1,000
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
514
in stock
|
Buy Now |
Product Range | PAD Series |
---|---|
Gender | Receptacle |
No. of Positions | 10Ways |
Pitch Spacing | 2mm |
For Use With | SPH, SPND Series Crimp Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Connector Housing, Rcpt, 10Pos, 2Mm | Newark Electronics |
PITCH2.0MM,3A,250V,AWG#28-#22 | TTI Europe |
PAD-2.0mm Receptacle Housing 10 way | RS |
PAD HOUSING | Heilind Electronics |
10 Position 2mm Pitch Disconnectable Crimp Style Female Housing | Future Electronics |
Where can I find additional details, specifications and documents for a PADP-10V-1-S?
Additional datasheets, footprints and schematics for PADP-10V-1-S are listed on our Part Details page. You can also find images and similar parts to PADP-10V-1-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PADP-10V-1-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PADP-10V-1-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PADP-10V-1-S fall under?
The PADP-10V-1-S is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to PADP-10V-1-S when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PADP-10V-1-S you can contact the distributor directly for product support, shipping queries etc.
Is the PADP-10V-1-S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PADP-10V-1-S have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TTI Europe and RS have stock available or on a lead time for PADP-10V-1-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PADP-10V-1-S often in real-time on the comparison pages.
What if I can't find stock of PADP-10V-1-S?
You can fill out our help required form which you can use to request a quote for PADP-10V-1-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.