Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
No stock
|
Buy Now |
IC Function | VGA Port Companion Circuit |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | 6V |
IC Package Type | QSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
VGA PORT COMPANION CIRCUIT, QSOP-16 | Farnell |
Where can I find additional details, specifications and documents for a PACVGA201QR?
Additional datasheets, footprints and schematics for PACVGA201QR are listed on our Part Details page. You can also find images and similar parts to PACVGA201QR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PACVGA201QR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PACVGA201QR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PACVGA201QR fall under?
The PACVGA201QR is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to PACVGA201QR when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PACVGA201QR you can contact the distributor directly for product support, shipping queries etc.
Is the PACVGA201QR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PACVGA201QR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PACVGA201QR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PACVGA201QR often in real-time on the comparison pages.
What if I can't find stock of PACVGA201QR?
You can fill out our help required form which you can use to request a quote for PACVGA201QR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.