Status: | Unknown |
---|---|
Series: | PAC Series |
RoHS: | Unknown |
Resistance | 10ohm |
---|---|
Product Range | PAC Series |
Power Rating | 5W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | - |
Resistor Element Type | Wirewound |
No. of Pins | 2Pins |
Resistor, Wirewound, 10R, 5W, Axial Rohs Compliant: Yes |Vishay PAC500001009FAC000 | Newark Electronics |
RESISTOR, WIREWOUND, 10R, 5W, AXIAL | element14 |
PAC Series ╪7.5 x 26 mm 5 W 10 Ohm ▒1 % ▒100 ppm/K Cemented Wirewound Resistor | Future Electronics |
Resistor, 10 Ohm, ± 1%, 5 W, Axial Leaded, Wirewound, Precision | Avnet America |
Resistor, 10 Ohm, � 1%, 5 W, Axial Leaded, Wirewound, Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a PAC500001009FAC000?
Additional datasheets, footprints and schematics for PAC500001009FAC000 are listed on our Part Details page. You can also find images and similar parts to PAC500001009FAC000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PAC500001009FAC000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PAC500001009FAC000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PAC500001009FAC000 fall under?
The PAC500001009FAC000 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PAC500001009FAC000 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PAC500001009FAC000 you can contact the distributor directly for product support, shipping queries etc.
Is the PAC500001009FAC000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PAC500001009FAC000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for PAC500001009FAC000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PAC500001009FAC000 often in real-time on the comparison pages.
What if I can't find stock of PAC500001009FAC000?
You can fill out our help required form which you can use to request a quote for PAC500001009FAC000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.