Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Crimp Tool Type | Ratchet |
---|---|
For Use With | 22-10AWG Open Barrel Non-Insulated Terminals Narrow Lugs & Power Contacts |
Product Range | - |
Colour | Orange/Black |
Crimp Size | 22AWG to 10AWG |
Crimpall 8000 Crimper W/Die | Newark Electronics |
Where can I find additional details, specifications and documents for a PA8026?
Additional datasheets, footprints and schematics for PA8026 are listed on our Part Details page. You can also find images and similar parts to PA8026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA8026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA8026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA8026 fall under?
The PA8026 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to PA8026 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA8026 you can contact the distributor directly for product support, shipping queries etc.
Is the PA8026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA8026 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PA8026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA8026 often in real-time on the comparison pages.
What if I can't find stock of PA8026?
You can fill out our help required form which you can use to request a quote for PA8026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.