Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Knife Type | - |
---|---|
Blade Material | Stainless Steel |
Blade Length | - |
Overall Length | - |
Product Range | - |
Body Material | AUS 8 Stainless Steel Blade |
Length | 7.5" |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Knife Type | Cable Stripping |
---|---|
Blade Material | AUS-8 Stainless Steel |
Blade Length | 3" |
Overall Length | 7.6" |
RoHS Compliant | NA |
Electrician Knife, Cable Strip, 7.6", Ss | Newark Electronics |
Where can I find additional details, specifications and documents for a PA6575?
Additional datasheets, footprints and schematics for PA6575 are listed on our Part Details page. You can also find images and similar parts to PA6575 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA6575 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA6575 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA6575 fall under?
The PA6575 is listed under Tools & Maintenance > Hand Tools > Knives Multi Tools & Scissors.
Can I view similar or alternative parts?
You can view similar parts to PA6575 when available in the Knives Multi Tools & Scissors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA6575 you can contact the distributor directly for product support, shipping queries etc.
Is the PA6575 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA6575 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for PA6575.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA6575 often in real-time on the comparison pages.
What if I can't find stock of PA6575?
You can fill out our help required form which you can use to request a quote for PA6575 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.