Status: | Unknown |
---|---|
Series: | PA Series |
RoHS: | Unknown |
Product Range | PA Series |
---|---|
Contact Configuration | SPDT-1NO / 1NC |
Switch Operation | Off-On |
Contact Current Max | 6A |
Contact Voltage AC Nom | 230V |
External Height | 63mm |
External Width | 138mm |
External Depth | 230mm |
SVHC | No SVHC (07-Jul-2017) |
External Length / Height | 63mm |
IP / NEMA Rating | IP65 |
Material | Glass Filled Thermoplastic |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Switch Case | Thermoplastic |
FOOTSWITCH, GP, SHROUDLESS | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Block 1Nc Snap Action |Carlo Gavazzi PA2010/1 | Newark Electronics |
Where can I find additional details, specifications and documents for a PA20101?
Additional datasheets, footprints and schematics for PA20101 are listed on our Part Details page. You can also find images and similar parts to PA20101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA20101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA20101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA20101 fall under?
The PA20101 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PA20101 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA20101 you can contact the distributor directly for product support, shipping queries etc.
Is the PA20101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA20101 have stock available?
Authorised distributors including RS Americas, Newark Electronics and element14 have stock available or on a lead time for PA20101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA20101 often in real-time on the comparison pages.
What if I can't find stock of PA20101?
You can fill out our help required form which you can use to request a quote for PA20101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.