Status: | Unknown |
---|---|
Series: | PA Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Contact Current | 3A |
Product Range | PA Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Nickel |
Coil Resistance | 208ohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Current | 24mA |
Coil Voltage VDC Nom | 5V |
Contact Current Max | 5A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
External Depth | 20mm |
External Height | 12.5mm |
External Width | 5mm |
Nom Operating Power | 120mW |
Relay Type | Power - General Purpose |
RELAY, SPST-NO, 250VAC, 30VDC, 3A | Farnell |
General Purpose Relay, Pa Series, Power, Non Latching, Spst-No, 5 Vdc, 3 A Rohs Compliant: Yes |Panasonic PA1A-5V | Newark Electronics |
PANASONIC EW/AROMAT SLIM POWER | Relay Specialties |
Where can I find additional details, specifications and documents for a PA1A-5V?
Additional datasheets, footprints and schematics for PA1A-5V are listed on our Part Details page. You can also find images and similar parts to PA1A-5V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA1A-5V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA1A-5V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA1A-5V fall under?
The PA1A-5V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PA1A-5V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA1A-5V you can contact the distributor directly for product support, shipping queries etc.
Is the PA1A-5V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA1A-5V have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for PA1A-5V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA1A-5V often in real-time on the comparison pages.
What if I can't find stock of PA1A-5V?
You can fill out our help required form which you can use to request a quote for PA1A-5V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.