PA1A-24V Switches, Relays & Solenoids by Panasonic

RELAY SPST 250VAC 30VDC 3A

Status: Unknown
Series: PA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.32

Distributor Stock
Logo for Farnell
Farnell
from US$4.32
No stock
Buy Now
Logo for element14
element14
from US$7.94
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Configuration SPST
Coil Voltage 24VDC
Contact Current 3A
Product Range PA Series
Relay Mounting Through Hole
Coil Type Non Latching
Contact Voltage VAC 250VAC
Relay Terminals Solder
Contact Voltage VDC 30VDC
Contact Material Silver Nickel
Coil Resistance 3.2kohm
Approvals & Standards -
SVHC No SVHC (07-Jul-2017)
Coil Current 7.5mA
Coil Voltage VDC Nom 24V
Contact Current Max 5A
Contact Voltage AC Nom 250V
Contact Voltage DC Nom 30V
External Depth 12.5mm
External Height 20mm
External Width 5mm
Nom Operating Power 180mW
Operating Temperature Max 70°C
Operating Temperature Min -40°C
Operating Time 10ms
Relay Type Power
Release Time 5ms

Alternative Descriptions

RELAY, SPST, 250VAC, 30VDC, 3A | Farnell
Relays Rohs Compliant: Yes |Panasonic PA1A-24V | Newark Electronics
PANASONIC EW/AROMAT POWER RELA | Relay Specialties
Power-Relay, 1-Form-A, Single side stable, PC board | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PA1A-24V?

Additional datasheets, footprints and schematics for PA1A-24V are listed on our Part Details page. You can also find images and similar parts to PA1A-24V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PA1A-24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA1A-24V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PA1A-24V fall under?

The PA1A-24V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to PA1A-24V when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PA1A-24V you can contact the distributor directly for product support, shipping queries etc.

Is the PA1A-24V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PA1A-24V have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Relay Specialties and Avnet Abacus have stock available or on a lead time for PA1A-24V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PA1A-24V often in real-time on the comparison pages.

What if I can't find stock of PA1A-24V?

You can fill out our help required form which you can use to request a quote for PA1A-24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay