Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$42.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$45.66
|
32
in stock
|
Buy Now | |
element14
from US$90.42
|
10
in stock
|
Buy Now | |
Farnell
from US$43.47
|
10
in stock
|
Buy Now | |
RS Americas
from US$72.21
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$77.43
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$42.35
|
5
in stock
|
Buy Now | |
Carlton-Bates
from US$95.39
|
-
|
Buy Now | |
Distrelec
from US$85.88
|
-
|
Buy Now | |
Relay Specialties
from US$76.29
|
-
|
Buy Now |
PHOTO SENSOR, 1M, PNP/SPST-NO/NC, 30V | element14 |
Diffuse Reflective Sensor, 1M, Pnp | Newark Electronics |
Sensor: photoelectric | Transfer Multisort Elektronik |
Photoelectric Sensor | Carlton-Bates |
Carlo Gavazzi Light Scanner PNP 1m 1ms 30V 100mA IP67 / IP69K PA18C.D | Distrelec |
Photo-electric SensorsReflective, Diffuse | Relay Specialties |
Where can I find additional details, specifications and documents for a PA18CAD10PAM1SA?
Additional datasheets, footprints and schematics for PA18CAD10PAM1SA are listed on our Part Details page. You can also find images and similar parts to PA18CAD10PAM1SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA18CAD10PAM1SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA18CAD10PAM1SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA18CAD10PAM1SA fall under?
The PA18CAD10PAM1SA is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to PA18CAD10PAM1SA when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA18CAD10PAM1SA you can contact the distributor directly for product support, shipping queries etc.
Is the PA18CAD10PAM1SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA18CAD10PAM1SA have stock available?
Authorised distributors including RS, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for PA18CAD10PAM1SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA18CAD10PAM1SA often in real-time on the comparison pages.
What if I can't find stock of PA18CAD10PAM1SA?
You can fill out our help required form which you can use to request a quote for PA18CAD10PAM1SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.