Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Resistance | 600ohm |
---|---|
External Height | 5.92" |
External Width | 1.35" |
External Depth | 1.08" |
For Use With | RJ11/45 Connections |
Range | 600 ft |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PA1573?
Additional datasheets, footprints and schematics for PA1573 are listed on our Part Details page. You can also find images and similar parts to PA1573 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA1573 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA1573 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA1573 fall under?
The PA1573 is listed under Test & Measurement > Electrical Installation & Electrical Test Equipment > Continuity Testers > Cable Continuity Testers.
Can I view similar or alternative parts?
You can view similar parts to PA1573 when available in the Cable Continuity Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA1573 you can contact the distributor directly for product support, shipping queries etc.
Is the PA1573 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PA1573 have stock available?
There is no stock from authorised distributors for PA1573.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA1573 often in real-time on the comparison pages.
What if I can't find stock of PA1573?
You can fill out our help required form which you can use to request a quote for PA1573 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.