Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Colour | Orange |
---|---|
Crimp Size | 28AWG to 22AWG |
Features | Ratcheted design |
Length | 8.07" |
RoHS Compliant | Yes |
Crimp Tool | Newark Electronics |
Where can I find additional details, specifications and documents for a PA1554?
Additional datasheets, footprints and schematics for PA1554 are listed on our Part Details page. You can also find images and similar parts to PA1554 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA1554 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA1554 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA1554 fall under?
The PA1554 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to PA1554 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA1554 you can contact the distributor directly for product support, shipping queries etc.
Is the PA1554 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PA1554 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for PA1554.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA1554 often in real-time on the comparison pages.
What if I can't find stock of PA1554?
You can fill out our help required form which you can use to request a quote for PA1554 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.