PA1283NLT Pulse Electronics Parts by Pulse Electronics

FLYBACK TRANSFORMER 155UH SMT

Status: Unknown
Series: PAXXXXNL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.62

Distributor Stock
Logo for Farnell
Farnell
from US$2.80
164
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.62
164
in stock
Buy Now
Logo for element14
element14
from US$2.25
164
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.85
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$1.78
-
Buy Now
Logo for Sager
Sager
from US$1.91
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 155µH
Product Range PAXXXXNL Series

Alternative Descriptions

Flyback Transformer, 155Uh, Smt | Newark Electronics
FLYBACK TRANSFORMER, 155UH, SMT | element14
Power Transformer 1:0.273:0.682 1500Vrms Single+Auxilary Prim. Single Sec. 33V/57V/12V Prim. 5V Sec. Surface Mount | Avnet America
Power Transformers SMD HiFreq WireWound 155uH 1Ohms | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PA1283NLT?

Additional datasheets, footprints and schematics for PA1283NLT are listed on our Part Details page. You can also find images and similar parts to PA1283NLT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PA1283NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA1283NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PA1283NLT fall under?

The PA1283NLT is listed under Pulse Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to PA1283NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PA1283NLT you can contact the distributor directly for product support, shipping queries etc.

Is the PA1283NLT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PA1283NLT have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for PA1283NLT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PA1283NLT often in real-time on the comparison pages.

What if I can't find stock of PA1283NLT?

You can fill out our help required form which you can use to request a quote for PA1283NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay