Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.02
|
875
in stock
|
Buy Now | |
Newark Electronics
from US$3.93
|
875
in stock
|
Buy Now | |
element14
from US$3.26
|
875
in stock
|
Buy Now | |
Avnet America
from US$184.16
|
-
|
Buy Now | |
Symmetry Electronics
from US$7.08
|
-
|
Buy Now | |
Richardson RFPD
from US$2.71
|
-
|
Buy Now | |
Sager
from US$2.64
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Rows | 2 Row, 2Rows |
---|---|
No. of Positions | 12Ways |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Pitch Spacing | 12mm |
Rated Current | 41A |
Rated Voltage | 500V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Height | 18.95mm |
External Width | 23.8m |
Material | Nylon 66 UL94V-2 |
Operating Temperature Max | 110°C |
Voltage Rating VAC | 500V |
Wire Area Size Max | 6mm² |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
7/16-20 M TO 7/16-20 F | Avnet America |
Where can I find additional details, specifications and documents for a PA12?
Additional datasheets, footprints and schematics for PA12 are listed on our Part Details page. You can also find images and similar parts to PA12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA12 fall under?
The PA12 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PA12 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA12 you can contact the distributor directly for product support, shipping queries etc.
Is the PA12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA12 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Symmetry Electronics have stock available or on a lead time for PA12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA12 often in real-time on the comparison pages.
What if I can't find stock of PA12?
You can fill out our help required form which you can use to request a quote for PA12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.