Status: | Unknown |
---|---|
Series: | PAXXXXNL Series |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.01
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
798
in stock
|
Buy Now | |
Newark Electronics
from US$3.04
|
3
in stock
|
Buy Now | |
element14
from US$2.63
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,350
in stock
|
Buy Now | |
Avnet America
from US$2.04
|
-
|
Buy Now | |
Sager
from US$2.11
|
-
|
Buy Now |
Inductance | 126µH |
---|---|
Product Range | PAXXXXNL Series |
Transformer, 126Uh, Smt | Newark Electronics |
TRANSFORMER, 126UH, SMT | element14 |
Power Transformer 1:0.125:0.208 1500Vrms Single+Auxilary Prim. Single Sec. 33V/57V/8V Prim. 5V Sec. Surface Mount | Avnet Abacus |
Power Transformers SMD HiFreq WireWound 126uH .46Ohms | Sager |
Where can I find additional details, specifications and documents for a PA1137NLT?
Additional datasheets, footprints and schematics for PA1137NLT are listed on our Part Details page. You can also find images and similar parts to PA1137NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA1137NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA1137NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA1137NLT fall under?
The PA1137NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PA1137NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA1137NLT you can contact the distributor directly for product support, shipping queries etc.
Is the PA1137NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA1137NLT have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for PA1137NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA1137NLT often in real-time on the comparison pages.
What if I can't find stock of PA1137NLT?
You can fill out our help required form which you can use to request a quote for PA1137NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.