Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Panel Type | Relay Rack Panel |
---|---|
Rack U Height | 1U |
Panel Material | Aluminium |
Body Color | White |
For Use With | All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures |
RoHS Compliant | Yes |
Panel, Cabinet Rack, 1.75X19In, Aluminium | Newark Electronics |
Panel, Rack, 19 in., 1.75 in., Aluminum, White Textured, 0.125 in., 4 | Bud Industries PA-1131-WH | RS Americas |
PANEL_ 19 ALUM | Relay Specialties |
Where can I find additional details, specifications and documents for a PA-1131-WH?
Additional datasheets, footprints and schematics for PA-1131-WH are listed on our Part Details page. You can also find images and similar parts to PA-1131-WH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA-1131-WH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA-1131-WH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA-1131-WH fall under?
The PA-1131-WH is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Rack Panels.
Can I view similar or alternative parts?
You can view similar parts to PA-1131-WH when available in the Rack Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA-1131-WH you can contact the distributor directly for product support, shipping queries etc.
Is the PA-1131-WH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PA-1131-WH have stock available?
Authorised distributors including Newark Electronics, RS Americas, Relay Specialties and Sager have stock available or on a lead time for PA-1131-WH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA-1131-WH often in real-time on the comparison pages.
What if I can't find stock of PA-1131-WH?
You can fill out our help required form which you can use to request a quote for PA-1131-WH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.