Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Panel Type | Relay Rack Panel |
---|---|
Rack U Height | 12U |
Panel Material | Aluminium |
Body Color | Black |
For Use With | All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures |
RoHS Compliant | Yes |
Panel, Cabinet Rack, 21Inx19In, Aluminium | Newark Electronics |
Panel, Rack, 19 in., 21 in., Aluminum, Black Textured, 0.125 in., 8 | Bud Industries PA-1112-BT | RS Americas |
PANEL_ 19 ALUM | Relay Specialties |
Where can I find additional details, specifications and documents for a PA-1112-BT?
Additional datasheets, footprints and schematics for PA-1112-BT are listed on our Part Details page. You can also find images and similar parts to PA-1112-BT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA-1112-BT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA-1112-BT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA-1112-BT fall under?
The PA-1112-BT is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Rack Panels.
Can I view similar or alternative parts?
You can view similar parts to PA-1112-BT when available in the Rack Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA-1112-BT you can contact the distributor directly for product support, shipping queries etc.
Is the PA-1112-BT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PA-1112-BT have stock available?
Authorised distributors including Newark Electronics, Sager, RS Americas and Relay Specialties have stock available or on a lead time for PA-1112-BT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA-1112-BT often in real-time on the comparison pages.
What if I can't find stock of PA-1112-BT?
You can fill out our help required form which you can use to request a quote for PA-1112-BT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.