Status: | Unknown |
---|---|
Series: | PA1005.XXXNL Series |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.70
|
1,893
in stock
|
Buy Now | |
Sager
from US$0.99
|
24,300
in stock
|
Buy Now | |
TTI Europe
from US$1.03
|
9,900
in stock
|
Buy Now | |
Future Electronics
from US$1.11
|
6,300
in stock
|
Buy Now | |
Newark Electronics
from US$1.70
|
1,893
in stock
|
Buy Now | |
element14
from US$1.36
|
1,893
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
1,505
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,700
in stock
|
Buy Now | |
Rutronik
from US$1.20
|
-
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
Avnet Asia
from US$1.02
|
-
|
Buy Now |
Turns Ratio | 1 |
---|---|
Input Current | 20A |
Frequency Min | 20kHz |
Frequency Max | 1MHz |
Transformer Mounting | Surface Mount |
Product Range | PA1005.XXXNL Series |
Current Transformers SMD Current Sense 2000uH 5.5Ohms | Sager |
20A 1:100 Current Sense Transformer 50kHz ~ 1MHz 0.75mOhm | Future Electronics |
Current Transformer, 20Khz-1Mhz, Smt | Newark Electronics |
CURRENT TRANSFORMER, 20KHZ-1MHZ, SMT | element14 |
Current Transformer 1:100 500Vrms 0.00075Ohm Prim. DCR 5.5Ohm Sec. DCR 20000mA Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a PA1005.100NLT?
Additional datasheets, footprints and schematics for PA1005.100NLT are listed on our Part Details page. You can also find images and similar parts to PA1005.100NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA1005.100NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA1005.100NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA1005.100NLT fall under?
The PA1005.100NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PA1005.100NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA1005.100NLT you can contact the distributor directly for product support, shipping queries etc.
Is the PA1005.100NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA1005.100NLT have stock available?
Authorised distributors including Sager, TTI Europe, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for PA1005.100NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA1005.100NLT often in real-time on the comparison pages.
What if I can't find stock of PA1005.100NLT?
You can fill out our help required form which you can use to request a quote for PA1005.100NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.