Status: | Unknown |
---|---|
Series: | PA1005QNL Series |
RoHS: | Unknown |
Turns Ratio | 1 |
---|---|
Input Current | 20A |
Frequency Min | 20kHz |
Frequency Max | 1MHz |
Transformer Mounting | Surface Mount |
Product Range | PA1005QNL Series |
Current Transformer, Aec-Q200, 1:50, 20A | Newark Electronics |
CURRENT TRANSFORMER, AEC-Q200, 1:50, 20A | element14 |
CURRENT TRANSFORMER, AEC-Q200, 1: 50, 20A | Farnell |
XFMR CURR SENSE 1:50 AECQ SMD | Avnet America |
Current Transformers SMD Current Sense AEC-Q200 1:50 Xfmr | Sager |
Where can I find additional details, specifications and documents for a PA1005.050QNLT?
Additional datasheets, footprints and schematics for PA1005.050QNLT are listed on our Part Details page. You can also find images and similar parts to PA1005.050QNLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA1005.050QNLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA1005.050QNLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA1005.050QNLT fall under?
The PA1005.050QNLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PA1005.050QNLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA1005.050QNLT you can contact the distributor directly for product support, shipping queries etc.
Is the PA1005.050QNLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA1005.050QNLT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for PA1005.050QNLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA1005.050QNLT often in real-time on the comparison pages.
What if I can't find stock of PA1005.050QNLT?
You can fill out our help required form which you can use to request a quote for PA1005.050QNLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.