Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.07
|
No stock
|
Buy Now | |
element14
from US$1.91
|
21
in stock
|
Buy Now | |
Rutronik
from US$1.67
|
-
|
Buy Now | |
Newark Electronics
from US$1.89
|
-
|
Buy Now | |
Future Electronics
from US$1.51
|
-
|
Buy Now | |
Avnet America
from US$1.38
|
-
|
Buy Now | |
TTI Europe
from US$1.63
|
-
|
Buy Now | |
Sager
from US$1.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 1.14mH |
---|---|
Product Range | - |
Turns Ratio | 1 |
TRANSFORMER, 1:1:1, AEC-Q200, 1.14MH | element14 |
Transformer, 1:1:1, Aec-Q200, 1.14Mh | Newark Electronics |
Pulse Transformers SMD Gate Drive 1140uH .75Ohms | Future Electronics |
Pulse Transformer 1:1:1 1500VDC 0.75Ohm Prim. DCR 0.75Ohm Sec. DCR 12.7Vus Surface Mount | Avnet America |
TRANSFORMER, 1: 1: 1, AEC-Q200, 1.14MH | Farnell |
Where can I find additional details, specifications and documents for a PA0264NLT?
Additional datasheets, footprints and schematics for PA0264NLT are listed on our Part Details page. You can also find images and similar parts to PA0264NLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PA0264NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PA0264NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PA0264NLT fall under?
The PA0264NLT is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PA0264NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PA0264NLT you can contact the distributor directly for product support, shipping queries etc.
Is the PA0264NLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PA0264NLT have stock available?
Authorised distributors including element14, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for PA0264NLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PA0264NLT often in real-time on the comparison pages.
What if I can't find stock of PA0264NLT?
You can fill out our help required form which you can use to request a quote for PA0264NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.