Status: | Unknown |
---|---|
Series: | P9 Series |
RoHS: | Unknown |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 115V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 5A |
Switch Terminals | Solder |
Product Range | P9 Series |
switch pushbutton BLUE flush IP68S | RS |
PB SWITCH, SPDT, 5A, 115VAC, SOLDER | element14 |
Where can I find additional details, specifications and documents for a P9-513126W?
Additional datasheets, footprints and schematics for P9-513126W are listed on our Part Details page. You can also find images and similar parts to P9-513126W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P9-513126W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P9-513126W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P9-513126W fall under?
The P9-513126W is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to P9-513126W when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P9-513126W you can contact the distributor directly for product support, shipping queries etc.
Is the P9-513126W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P9-513126W have stock available?
Authorised distributors including RS, element14, Sager and Farnell have stock available or on a lead time for P9-513126W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P9-513126W often in real-time on the comparison pages.
What if I can't find stock of P9-513126W?
You can fill out our help required form which you can use to request a quote for P9-513126W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.