Status: | Unknown |
---|---|
Series: | Keysight Streamline Series |
RoHS: | Unknown |
Product Range | Keysight Streamline Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 200MHz |
Sampling Rate | 5GSPS |
Display Memory Depth | 4 Mpts |
Calculated Rise Time | 1.75ns |
Kit Contents | USB Oscilloscope P9241A Cal Certificate |
Manufacturer Warranty | 2 Years |
SVHC | No SVHC (15-Jan-2018) |
Plug Type | - |
USB Oscilloscope, 200 MHz, 2 ch | RS |
USB OSC, CAL, 2-CH, 200MHZ, 5GSPS | element14 |
Usb Osc, Cal, 2-Ch, 200Mhz, 5Gsps | Newark Electronics |
Where can I find additional details, specifications and documents for a P9241A?
Additional datasheets, footprints and schematics for P9241A are listed on our Part Details page. You can also find images and similar parts to P9241A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P9241A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P9241A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P9241A fall under?
The P9241A is listed under Keysight Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to P9241A when available in the Keysight Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P9241A you can contact the distributor directly for product support, shipping queries etc.
Is the P9241A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P9241A have stock available?
Authorised distributors including RS, element14, TestEquity, Farnell and Newark Electronics have stock available or on a lead time for P9241A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P9241A often in real-time on the comparison pages.
What if I can't find stock of P9241A?
You can fill out our help required form which you can use to request a quote for P9241A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.