Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.26
|
No stock
|
Buy Now |
Wireless Charging IC Type | Receiver |
---|---|
Wireless Power Standard | WPC 1.1.2 Compliant |
Power Level | 5W |
Operating Temperature Range | 0°C to 85°C |
IC Package Type | VFQFPN |
No. of Pins | 32Pins |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IC Function | Wireless Power Receiver |
Operating Temperature Max | 85°C |
Operating Temperature Min | 0°C |
RoHS Phthalates Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
WIRELESS POWER RECEIVER, VFQFPN-32 | Farnell |
Where can I find additional details, specifications and documents for a P9025AC-RNBGI?
Additional datasheets, footprints and schematics for P9025AC-RNBGI are listed on our Part Details page. You can also find images and similar parts to P9025AC-RNBGI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P9025AC-RNBGI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P9025AC-RNBGI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P9025AC-RNBGI fall under?
The P9025AC-RNBGI is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to P9025AC-RNBGI when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P9025AC-RNBGI you can contact the distributor directly for product support, shipping queries etc.
Is the P9025AC-RNBGI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P9025AC-RNBGI have stock available?
Authorised distributors including Farnell have stock available or on a lead time for P9025AC-RNBGI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P9025AC-RNBGI often in real-time on the comparison pages.
What if I can't find stock of P9025AC-RNBGI?
You can fill out our help required form which you can use to request a quote for P9025AC-RNBGI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.