P-8578 Isolation Transformers by Stancor Electronics

POWER TRANSFORMER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.50

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$16.50
4
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Secondary Voltages 24V
Current Rating 200mA
Isolation Transformer Primary Voltages 1 x 115V, 1 x 230V
Output Current 0.2A
Supply Voltage 230V
RoHS Compliant Yes

Alternative Descriptions

Transformer, Power, Bobbin, 1, Freq 50/60Hz, Pri 115/230VAC, Sec 24 (CT)VAC | Stancor P-8578 | RS Americas
Power Transformer | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a P-8578?

Additional datasheets, footprints and schematics for P-8578 are listed on our Part Details page. You can also find images and similar parts to P-8578 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P-8578 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P-8578 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P-8578 fall under?

The P-8578 is listed under Transformers > Isolation Transformers.

Can I view similar or alternative parts?

You can view similar parts to P-8578 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P-8578 you can contact the distributor directly for product support, shipping queries etc.

Is the P-8578 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for P-8578 have stock available?

Authorised distributors including RS Americas, Newark Electronics and Relay Specialties have stock available or on a lead time for P-8578.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P-8578 often in real-time on the comparison pages.

What if I can't find stock of P-8578?

You can fill out our help required form which you can use to request a quote for P-8578 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay