P-8560 Isolation Transformers by Stancor Electronics

Power Transformer

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$38.61

Distributor Stock
Logo for Newark
Newark
from US$38.61
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$54.60
8
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$57.30
8
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$53.39
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Secondary Voltages 20V
Current Rating 4A
Isolation Transformer Primary Voltages 1 x 115V

Alternative Descriptions

SINGLE SECONDARY POWER TRANSFORMER | Rapid Electronics
Transformer, Power, Bobbin, 1, Freq 50/60Hz, Pri 115VAC, Sec 20 (CT)VAC, 4lbs. | Stancor P-8560 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a P-8560?

Additional datasheets, footprints and schematics for P-8560 are listed on our Part Details page. You can also find images and similar parts to P-8560 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for P-8560 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P-8560 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does P-8560 fall under?

The P-8560 is listed under Transformers > Isolation Transformers.

Can I view similar or alternative parts?

You can view similar parts to P-8560 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the P-8560 you can contact the distributor directly for product support, shipping queries etc.

Is the P-8560 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for P-8560 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and Relay Specialties have stock available or on a lead time for P-8560.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for P-8560 often in real-time on the comparison pages.

What if I can't find stock of P-8560?

You can fill out our help required form which you can use to request a quote for P-8560 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay