Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Suppressor Type | High Speed Surge Protector IC |
---|---|
No. of Poles | 2 Pole |
SPD Type | Type 3 & 5 |
Continuing Operating Voltage Max | 425VAC |
Suppressor Mounting | PCB - Surface Mount |
RoHS Compliant | Yes |
Suppressor | Newark Electronics |
Circuit Protection Misc High Speed Protector | Avnet America |
100MA 850V DUAL BIDIRECTIONAL | TTI Europe |
Where can I find additional details, specifications and documents for a P850-G120-WH.?
Additional datasheets, footprints and schematics for P850-G120-WH. are listed on our Part Details page. You can also find images and similar parts to P850-G120-WH. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P850-G120-WH. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P850-G120-WH. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P850-G120-WH. fall under?
The P850-G120-WH. is listed under Power & Line Protection > Surge Protectors > Mains Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to P850-G120-WH. when available in the Mains Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P850-G120-WH. you can contact the distributor directly for product support, shipping queries etc.
Is the P850-G120-WH. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for P850-G120-WH. have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for P850-G120-WH..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P850-G120-WH. often in real-time on the comparison pages.
What if I can't find stock of P850-G120-WH.?
You can fill out our help required form which you can use to request a quote for P850-G120-WH. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.