Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$65.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$92.70
|
10
in stock
|
Buy Now | |
RS Americas
from US$66.87
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$65.56
|
10
in stock
|
Buy Now | |
element14
from US$80.68
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$87.71
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$76.83
|
-
|
Buy Now |
No. of Digits / Alpha | 6 |
---|---|
Digit Height | 4mm |
Supply Voltage Min | - |
Supply Voltage Max | 24VDC |
Panel Cutout Height | 25.65mm |
Panel Cutout Width | 50.8mm |
Operating Temperature Min | -26°C |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Digits / Alpha | 6 |
---|---|
Digit Height | 4mm |
Supply Voltage Max | 24VDC |
Panel Cutout Height | 25.65mm |
Panel Cutout Width | 50.8mm |
Operating Temperature Min | -26°C |
RoHS Compliant | Yes |
Electromechanical Counter, 6 Dig, 24VDC, Panel, Pushbutton Reset, 49 Series | Trumeter P8-4906 | RS Americas |
Electromechanical Totalizing Counter | Newark Electronics |
Counter: electromechanical | Transfer Multisort Elektronik |
Electromechanical Totalizer, (2) 22 AWG 10 in. Wire Leads | Carlton-Bates |
Where can I find additional details, specifications and documents for a P8-4906.?
Additional datasheets, footprints and schematics for P8-4906. are listed on our Part Details page. You can also find images and similar parts to P8-4906. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P8-4906. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P8-4906. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P8-4906. fall under?
The P8-4906. is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to P8-4906. when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P8-4906. you can contact the distributor directly for product support, shipping queries etc.
Is the P8-4906. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P8-4906. have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for P8-4906..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P8-4906. often in real-time on the comparison pages.
What if I can't find stock of P8-4906.?
You can fill out our help required form which you can use to request a quote for P8-4906. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.