Distributor | Stock | ||
---|---|---|---|
![]() |
Future Electronics |
1,904
units
|
Buy Now |
![]() |
Newark Electronics |
8,960
units
|
Buy Now |
![]() |
Farnell |
8,960
units
|
Buy Now |
![]() |
element14 |
8,960
units
|
Buy Now |
![]() |
Chip One Stop |
8,090
units
|
Buy Now |
![]() |
Arrow Electronics |
6,685
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
2,272
units
|
Buy Now |
![]() |
Avnet Europe |
1,800
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
IC Interface Type | I2C SMBus |
---|---|
Interface Applications | Advanced TCA Radial IPMB Architecture Drive I2C Bus Signals over Long Cables |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 12V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 82 |
Control Interface | I2C |
IC Function | Bus Extender |
No. of I/O's | 4I/O's |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Pd | 300mW |
Supply Current | 14mA |
Supply Voltage Range | 4.5V to 12V |
Termination Type | Surface Mount Device |
I2C-Bus Extender Rohs Compliant: Yes |Nxp P82B715TD,112 | Newark Electronics |
IC, I2C BUS EXTENDER, 82B715, SOIC8 | Farnell |
I2C bus extender/driver,P82B715TD SOIC8 | Elfaro |
IC: interface | Transfer Multisort Elektronik |
P82B715 Series 12 V 400 kHz 3000 pF Surface Mount I2C-bus Extender - SOIC-8 | Future Electronics |
Bus Extender 8-Pin SO Tube | Avnet Europe |
SMT TUBE | Component Electronics |
I2C BUS EXTENDER | Mouser Electronics |
Where can I find additional details, specifications and documents for a P82B715TD 112?
Additional datasheets, footprints and schematics for P82B715TD 112 are listed on our Part Details page. You can also find images and similar parts to P82B715TD 112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P82B715TD 112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P82B715TD 112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P82B715TD 112 fall under?
The P82B715TD 112 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to P82B715TD 112 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P82B715TD 112 you can contact the distributor directly for product support, shipping queries etc.
Is the P82B715TD 112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P82B715TD 112 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Chip One Stop and Arrow Electronics have stock available or on a lead time for P82B715TD 112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P82B715TD 112 often in real-time on the comparison pages.
What if I can't find stock of P82B715TD 112?
You can fill out our help required form which you can use to request a quote for P82B715TD 112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.