Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | I2C Serial |
---|---|
Interface Applications | Bus Extender buffers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 12V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Brief Features | Multi Drop Distribution of I2C Signals Using Low-Cost Twisted-Pair Cables |
IC Function | Bus Extender |
IC Package Type | SOIC |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 12V |
TI,P82B715D,IC,Bus Extender | RS |
IC: interface | Transfer Multisort Elektronik |
Ic, I2C Bus Extender, 8Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a P82B715D?
Additional datasheets, footprints and schematics for P82B715D are listed on our Part Details page. You can also find images and similar parts to P82B715D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P82B715D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P82B715D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P82B715D fall under?
The P82B715D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to P82B715D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P82B715D you can contact the distributor directly for product support, shipping queries etc.
Is the P82B715D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P82B715D have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for P82B715D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P82B715D often in real-time on the comparison pages.
What if I can't find stock of P82B715D?
You can fill out our help required form which you can use to request a quote for P82B715D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.