Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.53
|
No stock
|
Buy Now | |
Symmetry Electronics
from US$20.00
|
105
in stock
|
Buy Now | |
TTI Europe
from US$24.56
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$30.27
|
7
in stock
|
Buy Now | |
element14
from US$23.89
|
7
in stock
|
Buy Now | |
Farnell
from US$24.66
|
7
in stock
|
Buy Now | |
Rutronik
-
|
5
in stock
|
Buy Now | |
Future Electronics
from US$27.00
|
-
|
Buy Now | |
Avnet America
from US$26.18
|
-
|
Buy Now | |
Richardson RFPD
from US$22.67
|
-
|
Buy Now |
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | Ethertronics |
Silicon Core Number | P822601 |
Application Sub Type | Antenna |
Kit Contents | Demo Board P822601 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Standard 8-Band LTE Low Profile Cellular - Demo Board | Symmetry Electronics |
EVB - EVALUATION BOARD | TTI Europe |
Demo Board, 0.7-1Ghz/1.7-2.7Ghz Antenna | Newark Electronics |
DEMO BOARD, 0.7-1GHZ/1.7-2.7GHZ ANTENNA | element14 |
EVAL BOARD LTE ANTENNA P822601 | Rutronik |
Evaluation board for LTE Antenna PN P822 | RS |
Evaluation board for LTE Antenna PN P822601 | Future Electronics |
P822601 Universal Broadband FR4 Embedded LTE/LPWA Antenna Demonstration Board | Avnet America |
Where can I find additional details, specifications and documents for a P822601-01?
Additional datasheets, footprints and schematics for P822601-01 are listed on our Part Details page. You can also find images and similar parts to P822601-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P822601-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P822601-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P822601-01 fall under?
The P822601-01 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to P822601-01 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P822601-01 you can contact the distributor directly for product support, shipping queries etc.
Is the P822601-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P822601-01 have stock available?
Authorised distributors including Symmetry Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for P822601-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P822601-01 often in real-time on the comparison pages.
What if I can't find stock of P822601-01?
You can fill out our help required form which you can use to request a quote for P822601-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.