Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Oscilloscope Probe Function | Differential |
---|---|
Bandwidth | 5GHz |
Input Voltage Max | 15V |
Test Probe Attenuation | 6.25 |
For Use With | Tektronix DSA8300, MSO/DPO70000C/D/DX, CSA/TDS8200, 8000, 7000/B, TDS6000/B/C Oscilloscopes |
RoHS Compliant | No |
Test Probe | Newark Electronics |
Where can I find additional details, specifications and documents for a P7350?
Additional datasheets, footprints and schematics for P7350 are listed on our Part Details page. You can also find images and similar parts to P7350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P7350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P7350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P7350 fall under?
The P7350 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to P7350 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P7350 you can contact the distributor directly for product support, shipping queries etc.
Is the P7350 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P7350 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for P7350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P7350 often in real-time on the comparison pages.
What if I can't find stock of P7350?
You can fill out our help required form which you can use to request a quote for P7350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.