Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Connector Type | Spring Loaded Pin |
---|---|
Centreline Spacing | - |
Connector Tip Style | Point |
Current Rating | 2A |
Overall Length | 2.5mm |
Spring Force Initial | - |
Spring Force Working Travel | - |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
INDIVIDUAL SMT SPRING LOADED | TTI Europe |
Contact Probes 1.03 x 2.5 SMT SOLD PER EACH PCS | Rapid Electronics |
Contact PIN Solder ST SMD T/R | Avnet Abacus |
Individual Smt Spring Loaded Pogo Pin, 2.5Mm Rohs Compliant: Yes |Harwin P70-7000045 | Newark Electronics |
SPRING LOADED CONTACT, PIN, 2.5MM, SMT | Farnell |
Where can I find additional details, specifications and documents for a P70-7000045?
Additional datasheets, footprints and schematics for P70-7000045 are listed on our Part Details page. You can also find images and similar parts to P70-7000045 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P70-7000045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P70-7000045 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P70-7000045 fall under?
The P70-7000045 is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to P70-7000045 when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P70-7000045 you can contact the distributor directly for product support, shipping queries etc.
Is the P70-7000045 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P70-7000045 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Avnet Abacus, Newark Electronics and element14 have stock available or on a lead time for P70-7000045.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P70-7000045 often in real-time on the comparison pages.
What if I can't find stock of P70-7000045?
You can fill out our help required form which you can use to request a quote for P70-7000045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.